Connector
1.5MM WTB HDR VERT SMT 2.54SN F T&R 8CKT
CONNECTOR, HEADER, 8POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 87437-0843 | 87437-0843 | 57R2046 |
| Product Name | Connectors Unreviewed | Connector, Header, 8Pos, 1Row, 1.5Mm; Connector Systems Molex |