Molex Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 8, 1.5 Mm Rohs Compliant Molex 87437-0843

Description
Wire-To-Board Connector, Pico-SPOX 87437 Series, Surface Mount, Header, 8, 1.5 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, Pico-SPOX 87437 Series, Surface Mount, Header, 8, 1.5 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 8, 1.5 Mm Rohs Compliant Molex - 15R3223 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 8, 1.5 Mm Rohs Compliant Molex
15R3223
Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 8, 1.5 Mm Rohs Compliant Molex 15R3223
Wire-To-Board Connector, Pico-SPOX 87437 Series, Surface Mount, Header, 8, 1.5 mm RoHS Compliant: Yes

Wire-To-Board Connector, Pico-SPOX 87437 Series, Surface Mount, Header, 8, 1.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Header; Series Molex - 68K0857 - Newark, An Avnet Company
Chicago, IL, United States
Header; Series Molex
68K0857
Header; Series Molex 68K0857
Header; Series:Pico-SPOX; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:8; No. of Rows:1; Pitch Spacing:1.5mm; Contact Plating:Tin; Contact Material:Brass; Connector Type:Wire-to-Board RoHS Compliant: Yes

Header; Series:Pico-SPOX; Contact Termination:Surface Mount Vertical; Gender:Header; No. of Contacts:8; No. of Rows:1; Pitch Spacing:1.5mm; Contact Plating:Tin; Contact Material:Brass; Connector Type:Wire-to-Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 15R3223 68K0857
Product Name Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 8, 1.5 Mm Rohs Compliant Molex Header; Series Molex
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - G125-9641200 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details