Molex SMD Electronic Connector 87437-0673

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-87437-0673
SMD Electronic Connector 316-87437-0673
Board Connector, 6 Contact(s), 1 Row(s), Male, Straight, 0.059 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Plug, Product overview: 87437-0673 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0673 can be used for catalog matching and distributor lookup.

Board Connector, 6 Contact(s), 1 Row(s), Male, Straight, 0.059 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Plug, Product overview: 87437-0673 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0673 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 87437-0673 - 1033962-87437-0673 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87437-0673
1033962-87437-0673
Circular Connectors - Circular Connectors - Housings - 87437-0673 1033962-87437-0673
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033962-87437-0673 Packaging: Cut Tape Number of Positions: 6 Pitch: 1.5 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Number of Contacts: 6 Gender: Male Housing Material: Nylon Number of Circuits: 6 Orientation: Vertical Contact Plating: Tin Contact Resistance: 40 mΩ Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 292173-6; 87437-0642; 292228-6; 87438-0643; 87437-0742; 292227-7; DF57H-5P-1.2V(21)087 4370673; 874370673; 874370673.; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033962-87437-0673
Packaging: Cut Tape
Number of Positions: 6
Pitch: 1.5 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Number of Contacts: 6
Gender: Male
Housing Material: Nylon
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 40 mΩ
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 292173-6; 87437-0642; 292228-6; 87438-0643; 87437-0742; 292227-7; DF57H-5P-1.2V(21)0874370673; 874370673; 874370673.;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown

Buy Now
1.5Mm Wtb Vhdr Smt T&r/cap 2.54Snlf 6Ckt Molex - 57R2043 - Newark, An Avnet Company
Chicago, IL, United States
1.5Mm Wtb Vhdr Smt T&r/cap 2.54Snlf 6Ckt Molex
57R2043
1.5Mm Wtb Vhdr Smt T&r/cap 2.54Snlf 6Ckt Molex 57R2043
1.5mm WtB VHdr SMT T&R/Cap 2.54SnLF 6Ckt

1.5mm WtB VHdr SMT T&R/Cap 2.54SnLF 6Ckt

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87437-0673 316-87437-0673 1033962-87437-0673 57R2043
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - 87437-0673 1.5Mm Wtb Vhdr Smt T&r/cap 2.54Snlf 6Ckt Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2113 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details