Molex SMD 2.5A 350V Electronic Connector 87437-0643

Description
6 Pos 1.5mm Pitch Vertical SMD Header, 2.5A, 350V Product overview: 87437-0643 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0643 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 1.5mm Pitch Vertical SMD Header, 2.5A, 350V Product overview: 87437-0643 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0643 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 350V Electronic Connector
316-87437-0643
SMD 2.5A 350V Electronic Connector 316-87437-0643
6 Pos 1.5mm Pitch Vertical SMD Header, 2.5A, 350V Product overview: 87437-0643 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0643 can be used for catalog matching and distributor lookup.

6 Pos 1.5mm Pitch Vertical SMD Header, 2.5A, 350V Product overview: 87437-0643 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0643 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 87437-0643 - 858451-87437-0643 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 87437-0643
858451-87437-0643
Rectangular Connectors - 87437-0643 858451-87437-0643
Manufacturer: Molex, LLC Win Source Part Number: 858451-87437-0643 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 858451-87437-0643
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Connector, Header, 6Pos, 1Row, 1.5Mm; Connector Systems Molex - 15R3222 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 1.5Mm; Connector Systems Molex
15R3222
Connector, Header, 6Pos, 1Row, 1.5Mm; Connector Systems Molex 15R3222
CONNECTOR, HEADER, 6POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-87437-0643 87437-0643 858451-87437-0643 15R3222
Product Name SMD 2.5A 350V Electronic Connector Rectangular Connectors - 87437-0643 Connector, Header, 6Pos, 1Row, 1.5Mm; Connector Systems Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3210-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Electronic Connector - 392-1287-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
5 suppliers
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details