Molex SMD 2.5A Electronic Connector 87437-0543

Description
5 Pos 1.5mm Pitch Shrouded Header, Vertical, SMD, 2.5A Product overview: 87437-0543 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0543 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Pos 1.5mm Pitch Shrouded Header, Vertical, SMD, 2.5A Product overview: 87437-0543 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0543 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A Electronic Connector
316-87437-0543
SMD 2.5A Electronic Connector 316-87437-0543
5 Pos 1.5mm Pitch Shrouded Header, Vertical, SMD, 2.5A Product overview: 87437-0543 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0543 can be used for catalog matching and distributor lookup.

5 Pos 1.5mm Pitch Shrouded Header, Vertical, SMD, 2.5A Product overview: 87437-0543 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0543 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 87437-0543 - 1007476-87437-0543 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87437-0543
1007476-87437-0543
Circular Connectors - Circular Connectors - Housings - 87437-0543 1007476-87437-0543
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007476-87437-0543 Packaging: Cut Tape Number of Positions: 5 Pitch: 1.5 mm Color: Beige Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.5 A Number of Contacts: 5 Gender: Male Length: 8.8 mm Housing Material: Nylon Number of Circuits: 5 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Height: 5.75 mm Material: Nylon Number of Pins: 5 Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 292227-5; 292228-5; 292230-5; 87437-0443; 292230-6; 87437-06430874370543 ; 87437-0543.; 874370543; 874370543.; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.45 mm Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Max Voltage Rating (AC): 350 V Voltage Rating (DC): 350 V REACH SVHC: Unknown Lead Pitch: 1.5 mm Flammability Rating: UL94 V-0 Max Current Rating: 3 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007476-87437-0543
Packaging: Cut Tape
Number of Positions: 5
Pitch: 1.5 mm
Color: Beige
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 2.5 A
Number of Contacts: 5
Gender: Male
Length: 8.8 mm
Housing Material: Nylon
Number of Circuits: 5
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Height: 5.75 mm
Material: Nylon
Number of Pins: 5
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 292227-5; 292228-5; 292230-5; 87437-0443; 292230-6; 87437-06430874370543; 87437-0543.; 874370543; 874370543.;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.45 mm
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Max Voltage Rating (AC): 350 V
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 1.5 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 87437-0543 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
87437-0543
Connectors Crimp Housings, Series Mating PCB Headers 87437-0543
1.5MM WTB HDR VERT SMT 2.54SN F T&R 5CKT

1.5MM WTB HDR VERT SMT 2.54SN F T&R 5CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 5, 1.5 Mm Molex - 57R2038 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 5, 1.5 Mm Molex
57R2038
Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 5, 1.5 Mm Molex 57R2038
Wire-To-Board Connector, Pico-SPOX 87437 Series, Surface Mount, Header, 5, 1.5 mm

Wire-To-Board Connector, Pico-SPOX 87437 Series, Surface Mount, Header, 5, 1.5 mm

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-87437-0543 1007476-87437-0543 87437-0543 87437-0543 57R2038
Product Name SMD 2.5A Electronic Connector Circular Connectors - Circular Connectors - Housings - 87437-0543 Connectors Crimp Housings, Series Mating PCB Headers Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 5, 1.5 Mm Molex
Gender Male / Plug
Termination Solder Solder
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details