WTB CONNECTOR, HEADER, 4POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes
WTB CONNECTOR, HEADER, 4POS, 1ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 01AH8747 |
| Product Name | Wtb Connector, Header, 4Pos, 1Row, 1.5Mm; Connector Systems Molex |