Molex SMD 2.5A 250V Electronic Connector 87437-0443

Description
4 Pos 1.5mm SMD Shrouded Header, Male, 2.5A, 250V Product overview: 87437-0443 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0443 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 1.5mm SMD Shrouded Header, Male, 2.5A, 250V Product overview: 87437-0443 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0443 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 250V Electronic Connector
316-87437-0443
SMD 2.5A 250V Electronic Connector 316-87437-0443
4 Pos 1.5mm SMD Shrouded Header, Male, 2.5A, 250V Product overview: 87437-0443 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0443 can be used for catalog matching and distributor lookup.

4 Pos 1.5mm SMD Shrouded Header, Male, 2.5A, 250V Product overview: 87437-0443 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0443 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 2436932 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2436932
PCB Headers 2436932
Molex 87437-0443 PCB Header

Molex 87437-0443 PCB Header

Supplier's Site
PCB Headers - 2436933P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2436933P
PCB Headers 2436933P
Molex 87437-0443 PCB Header

Molex 87437-0443 PCB Header

Supplier's Site
PCB Headers - 2436933 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2436933
PCB Headers 2436933
Molex 87437-0443 PCB Header

Molex 87437-0443 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 87437-0443 - 959602-87437-0443 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87437-0443
959602-87437-0443
Circular Connectors - Circular Connectors - Housings - 87437-0443 959602-87437-0443
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959602-87437-0443 Packaging: Cut Tape Number of Positions: 4 Pitch: 1.5 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 2.5 A Number of Contacts: 4 Gender: Male Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Height: 5.95 mm Material: Nylon Weight: 216.98725 mg Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 292230-4; 90814-0004; 292228-4; 87437-0543; 87438-0342; 10114828-10104LF; 10114830-10104LF0874 370443; 874-37-0443; 87437-0443.; 874370443; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Voltage Rating (DC): 350 V REACH SVHC: Unknown Lead Pitch: 1.5 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Ambient Temperature Range High: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959602-87437-0443
Packaging: Cut Tape
Number of Positions: 4
Pitch: 1.5 mm
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 2.5 A
Number of Contacts: 4
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Height: 5.95 mm
Material: Nylon
Weight: 216.98725 mg
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 292230-4; 90814-0004; 292228-4; 87437-0543; 87438-0342; 10114828-10104LF; 10114830-10104LF0874370443; 874-37-0443; 87437-0443.; 874370443;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 1.5 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Ambient Temperature Range High: 105 °C

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 87437-0443 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
87437-0443
Connectors Crimp Housings, Series Mating PCB Headers 87437-0443
CUT TAPE - 1.5MM WTB HDR VERT SMT 2.54SN F T&R 4CK

CUT TAPE - 1.5MM WTB HDR VERT SMT 2.54SN F T&R 4CK

Buy Now
1.5Mm Wtb Hdr Vert Smt 2.54Snlf T&r 4Ckt Rohs Compliant Molex - 29AC1634 - Newark, An Avnet Company
Chicago, IL, United States
1.5Mm Wtb Hdr Vert Smt 2.54Snlf T&r 4Ckt Rohs Compliant Molex
29AC1634
1.5Mm Wtb Hdr Vert Smt 2.54Snlf T&r 4Ckt Rohs Compliant Molex 29AC1634
1.5MM WTB HDR VERT SMT 2.54SNLF T&R 4CKT ROHS COMPLIANT: YES

1.5MM WTB HDR VERT SMT 2.54SNLF T&R 4CKT ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 4Pos, 1Row, 1.5Mm; Connector Systems Molex - 94M1041 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 1.5Mm; Connector Systems Molex
94M1041
Connector, Header, 4Pos, 1Row, 1.5Mm; Connector Systems Molex 94M1041
CONNECTOR, HEADER, 4POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 4, 1.5 Mm Rohs Compliant Molex - 57K8498 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 4, 1.5 Mm Rohs Compliant Molex
57K8498
Wire-To-Board Connector, Pico-Spox 87437 Series, Surface Mount, Header, 4, 1.5 Mm Rohs Compliant Molex 57K8498
Wire-To-Board Connector, Pico-SPOX 87437 Series, Surface Mount, Header, 4, 1.5 mm RoHS Compliant: Yes

Wire-To-Board Connector, Pico-SPOX 87437 Series, Surface Mount, Header, 4, 1.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-87437-0443 2436932 87437-0443 959602-87437-0443 87437-0443 29AC1634 94M1041
Product Name SMD 2.5A 250V Electronic Connector PCB Headers Circular Connectors - Circular Connectors - Housings - 87437-0443 Connectors Crimp Housings, Series Mating PCB Headers 1.5Mm Wtb Hdr Vert Smt 2.54Snlf T&r 4Ckt Rohs Compliant Molex Connector, Header, 4Pos, 1Row, 1.5Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder Surface Mount Straight
Voltage Rating 250 volts 250 volts
Current Rating 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details