Molex SMD 3A 350V Electronic Connector 87437-0343

Description
3 Pos 1.5mm SMD Header, 3A, 350V, Vertical Product overview: 87437-0343 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0343 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos 1.5mm SMD Header, 3A, 350V, Vertical Product overview: 87437-0343 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0343 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3A 350V Electronic Connector
316-87437-0343
SMD 3A 350V Electronic Connector 316-87437-0343
3 Pos 1.5mm SMD Header, 3A, 350V, Vertical Product overview: 87437-0343 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0343 can be used for catalog matching and distributor lookup.

3 Pos 1.5mm SMD Header, 3A, 350V, Vertical Product overview: 87437-0343 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87437-0343 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 87437-0343 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
87437-0343
Connectors Crimp Housings, Series Mating PCB Headers 87437-0343
CUT TAPE 3CKT 1.5MM WTB HDR VERT S

CUT TAPE 3CKT 1.5MM WTB HDR VERT S

Buy Now
Circular Connectors - Circular Connectors - Housings - 87437-0343 - 963194-87437-0343 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87437-0343
963194-87437-0343
Circular Connectors - Circular Connectors - Housings - 87437-0343 963194-87437-0343
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963194-87437-0343 Packaging: Cut Tape Number of Positions: 3 Pitch: 1.5 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Brass Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 3 Gender: Male Housing Material: Nylon Number of Circuits: 3 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Resistance: 40 mΩ Height: 5.95 mm Material: Nylon Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V Voltage Rating (DC): 350 V REACH SVHC: Unknown Lead Pitch: 1.5 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Ambient Temperature Range High: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963194-87437-0343
Packaging: Cut Tape
Number of Positions: 3
Pitch: 1.5 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 3
Gender: Male
Housing Material: Nylon
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Contact Resistance: 40 mΩ
Height: 5.95 mm
Material: Nylon
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
Voltage Rating (DC): 350 V
REACH SVHC: Unknown
Lead Pitch: 1.5 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Ambient Temperature Range High: 105 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 3Pos, 1Row, 1.5Mm; Connector Systems Molex - 59J1526 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 1.5Mm; Connector Systems Molex
59J1526
Connector, Header, 3Pos, 1Row, 1.5Mm; Connector Systems Molex 59J1526
CONNECTOR, HEADER, 3POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-87437-0343 87437-0343 963194-87437-0343 87437-0343 59J1526
Product Name SMD 3A 350V Electronic Connector Connectors Crimp Housings, Series Mating PCB Headers Circular Connectors - Circular Connectors - Housings - 87437-0343 Connector, Header, 3Pos, 1Row, 1.5Mm; Connector Systems Molex
Gender Male / Plug
Termination SMD/SMT SMD/SMT Surface Mount Straight
Voltage Rating 350 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
Minitek ® - 10072354-F01-10KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers