Molex Wire-Board Connector Header, 3Pos, 1.5Mm; Connector Systems Molex 87437-0342

Description
WIRE-BOARD CONNECTOR HEADER, 3POS, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER, 3POS, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header, 3Pos, 1.5Mm; Connector Systems Molex - 07P8729 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 3Pos, 1.5Mm; Connector Systems Molex
07P8729
Wire-Board Connector Header, 3Pos, 1.5Mm; Connector Systems Molex 07P8729
WIRE-BOARD CONNECTOR HEADER, 3POS, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 3POS, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07P8729
Product Name Wire-Board Connector Header, 3Pos, 1.5Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details