Molex Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 87437-0243

Description
CUT TAPE - 1.5MM WTB HDR VERT SMT 2.54SN F T&R 2CK
Request a Quote Datasheet
Description
CUT TAPE - 1.5MM WTB HDR VERT SMT 2.54SN F T&R 2CK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 87437-0243 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
87437-0243
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 87437-0243
CUT TAPE - 1.5MM WTB HDR VERT SMT 2.54SN F T&R 2CK

CUT TAPE - 1.5MM WTB HDR VERT SMT 2.54SN F T&R 2CK

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 87437-0243 - 816074-87437-0243 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 87437-0243
816074-87437-0243
Rectangular Connectors - 87437-0243 816074-87437-0243
Manufacturer: MolexKits Win Source Part Number: 816074-87437-0243 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: MolexKits
Win Source Part Number: 816074-87437-0243
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 3A 350V Electronic Connector
2027-87437-0243
SMD 3A 350V Electronic Connector 2027-87437-0243
2 Pos 1.5mm Pitch Shrouded Header, Vertical, SMD, 3A, 350V Product overview: 87437-0243 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87437-0243 can be used for catalog matching and distributor lookup.

2 Pos 1.5mm Pitch Shrouded Header, Vertical, SMD, 3A, 350V Product overview: 87437-0243 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87437-0243 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 8967500 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
8967500
PCB Headers 8967500
Molex 87437-0243 PCB Header

Molex 87437-0243 PCB Header

Supplier's Site
Connector, Header, 2Pos, 1Row, 1.5Mm; Connector Systems Molex - 40K2522 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 1.5Mm; Connector Systems Molex
40K2522
Connector, Header, 2Pos, 1Row, 1.5Mm; Connector Systems Molex 40K2522
CONNECTOR, HEADER, 2POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

Supplier's Site Datasheet
1.5Mm Wtb Hdr Vert Smt 2.54Snlf T&r 2Ckt Rohs Compliant Molex - 29AC1631 - Newark, An Avnet Company
Chicago, IL, United States
1.5Mm Wtb Hdr Vert Smt 2.54Snlf T&r 2Ckt Rohs Compliant Molex
29AC1631
1.5Mm Wtb Hdr Vert Smt 2.54Snlf T&r 2Ckt Rohs Compliant Molex 29AC1631
1.5MM WTB HDR VERT SMT 2.54SNLF T&R 2CKT ROHS COMPLIANT: YES

1.5MM WTB HDR VERT SMT 2.54SNLF T&R 2CKT ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 2Pos, 1Row, 1.5Mm; Connector Systems Molex - 28X2877 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 1.5Mm; Connector Systems Molex
28X2877
Connector, Header, 2Pos, 1Row, 1.5Mm; Connector Systems Molex 28X2877
CONNECTOR, HEADER, 2POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-SPOX 87437 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 87437-0243 87437-0243 816074-87437-0243 2027-87437-0243 8967500 40K2522 29AC1631
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Rectangular Connectors - 87437-0243 SMD 3A 350V Electronic Connector PCB Headers Connector, Header, 2Pos, 1Row, 1.5Mm; Connector Systems Molex 1.5Mm Wtb Hdr Vert Smt 2.54Snlf T&r 2Ckt Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty Header Connector Wire to Board Connector
Gender Male / Plug
Termination SMD/SMT Solder Surface Mount Straight
Voltage Rating 350 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data