Molex PCB Headers 87427-1202

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6705947 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705947
PCB Headers 6705947
Molex 87427-1202 PCB Header

Molex 87427-1202 PCB Header

Supplier's Site
PCB Headers - 6705947P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705947P
PCB Headers 6705947P
Molex 87427-1202 PCB Header

Molex 87427-1202 PCB Header

Supplier's Site
Connectors - 87427-1202 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87427-1202
Connectors 87427-1202
4.2MM WTB RAHDR W/O MNTFLG 2 54SN 12CKT

4.2MM WTB RAHDR W/O MNTFLG 2 54SN 12CKT

Buy Now
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex - 88W2923 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
88W2923
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex 88W2923
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 87427 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 87427 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,12 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Molex - 94M0993 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,12 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Molex
94M0993
Header Connector,pcb Mount,recept,12 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Molex 94M0993
Header Connector,PCB Mount,RECEPT,12 Contacts,PIN,0.165 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK

Header Connector,PCB Mount,RECEPT,12 Contacts,PIN,0.165 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87427-1202 6705947 6705947P 87427-1202 88W2923 94M0993
Product Name PCB Headers PCB Headers Connectors Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex Header Connector,pcb Mount,recept,12 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Molex
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data