Molex Connectors 87427-0442

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 87427-0442 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87427-0442
Connectors 87427-0442
MINI FIT JR STRAIGHT W/O FLAN E

MINI FIT JR STRAIGHT W/O FLAN E

Buy Now
Circular Connectors - Circular Connectors - Housings - 87427-0442 - 1196920-87427-0442 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87427-0442
1196920-87427-0442
Circular Connectors - Circular Connectors - Housings - 87427-0442 1196920-87427-0442
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196920-87427-0442 Packaging: Bulk Number of Positions: 4 Pitch: 4.2 mm Color: Natural Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 8 A Number of Contacts: 4 Gender: Receptacle Length: 10.8 mm Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Vertical, Right Angle Contact Plating: Tin Housing Color: Natural Number of Ports: 1 Number of Terminals: 4 Contact Resistance: 10 mΩ Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0874270442; 87427-0442.; 874270442; Country of Origin: IN Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 11.4 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V Lead Pitch: 4.2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196920-87427-0442
Packaging: Bulk
Number of Positions: 4
Pitch: 4.2 mm
Color: Natural
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 8 A
Number of Contacts: 4
Gender: Receptacle
Length: 10.8 mm
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Vertical, Right Angle
Contact Plating: Tin
Housing Color: Natural
Number of Ports: 1
Number of Terminals: 4
Contact Resistance: 10 mΩ
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0874270442; 87427-0442.; 874270442;
Country of Origin: IN
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 11.4 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
Lead Pitch: 4.2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
316-87427-0442
13A 600V Electronic Connector 316-87427-0442
4 Pos Rectangular Power Connector, Male, 13A, 600V, Vertical Product overview: 87427-0442 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87427-0442 can be used for catalog matching and distributor lookup.

4 Pos Rectangular Power Connector, Male, 13A, 600V, Vertical Product overview: 87427-0442 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87427-0442 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 6705903P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705903P
PCB Headers 6705903P
Molex 87427-0442 PCB Header

Molex 87427-0442 PCB Header

Supplier's Site
PCB Headers - 6705903 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705903
PCB Headers 6705903
Molex 87427-0442 PCB Header

Molex 87427-0442 PCB Header

Supplier's Site
Mini Fit Jr Straight W/o Flange Rohs Compliant Molex - 29AC1626 - Newark, An Avnet Company
Chicago, IL, United States
Mini Fit Jr Straight W/o Flange Rohs Compliant Molex
29AC1626
Mini Fit Jr Straight W/o Flange Rohs Compliant Molex 29AC1626
MINI FIT JR STRAIGHT W/O FLANGE ROHS COMPLIANT: YES

MINI FIT JR STRAIGHT W/O FLANGE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,4 Contacts,pin,0.165 Pitch,pc Tail Terminal,polarized Lck Molex - 94M0970 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,4 Contacts,pin,0.165 Pitch,pc Tail Terminal,polarized Lck Molex
94M0970
Header Connector,pcb Mount,recept,4 Contacts,pin,0.165 Pitch,pc Tail Terminal,polarized Lck Molex 94M0970
Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.165 Pitch,PC TAIL Terminal,POLARIZED LCK

Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.165 Pitch,PC TAIL Terminal,POLARIZED LCK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87427-0442 87427-0442 1196920-87427-0442 316-87427-0442 6705903P 6705903 29AC1626 94M0970
Product Name Connectors Circular Connectors - Circular Connectors - Housings - 87427-0442 13A 600V Electronic Connector PCB Headers PCB Headers Mini Fit Jr Straight W/o Flange Rohs Compliant Molex Header Connector,pcb Mount,recept,4 Contacts,pin,0.165 Pitch,pc Tail Terminal,polarized Lck Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Termination Solder Solder Solder
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details