Molex SMD Electronic Connector 873819002

Description
Conn Socket Strip RCP 6 POS 2mm Solder ST Top Entry SMD Milli-Grid™ T/R Product overview: 873819002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-873819002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Socket Strip RCP 6 POS 2mm Solder ST Top Entry SMD Milli-Grid™ T/R Product overview: 873819002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-873819002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
340-873819002
SMD Electronic Connector 340-873819002
Conn Socket Strip RCP 6 POS 2mm Solder ST Top Entry SMD Milli-Grid™ T/R Product overview: 873819002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-873819002 can be used for catalog matching and distributor lookup.

Conn Socket Strip RCP 6 POS 2mm Solder ST Top Entry SMD Milli-Grid™ T/R Product overview: 873819002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-873819002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 873819002 - 1010440-873819002 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 873819002
1010440-873819002
Rectangular Connectors - 873819002 1010440-873819002
Manufacturer: Molex, LLC Win Source Part Number: 1010440-873819002 Packaging: Reel - TR Number of Positions: 6 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 125VAC Current Rating: 1.9A Applications: Automotive, General Purpose, Telecommunications Mounting: SMD (SMT) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50μin (1.27μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.177" (4.50mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1010440-873819002
Packaging: Reel - TR
Number of Positions: 6
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 125VAC
Current Rating: 1.9A
Applications: Automotive, General Purpose, Telecommunications
Mounting: SMD (SMT)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 50μin (1.27μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.177" (4.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-873819002 1010440-873819002
Product Name SMD Electronic Connector Rectangular Connectors - 873819002
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAGS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Power Connectors - 993G4 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers