Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041276-87369-1400
Number of Positions: 14
Pitch: 2.0066 mm
Color: Natural
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Gender: Receptacle
Length: 29.74 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Natural
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 87369-14000873691400
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.25 mm
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 250 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041276-87369-1400 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 87369-1400 |