Molex Circular Connectors - Circular Connectors - Housings - 87369-1200 87369-1200

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987880-87369-1200 Packaging: Bulk Number of Positions: 12 Pitch: 2.0066 mm Color: Natural Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Gender: Receptacle Length: 25.74 mm Housing Material: Nylon Orientation: Straight Housing Color: Natural Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87369-12000873691200 ; 873691200; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.25 mm Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -25 °C Max Voltage Rating (AC): 250 V
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987880-87369-1200 Packaging: Bulk Number of Positions: 12 Pitch: 2.0066 mm Color: Natural Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Gender: Receptacle Length: 25.74 mm Housing Material: Nylon Orientation: Straight Housing Color: Natural Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87369-12000873691200 ; 873691200; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.25 mm Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -25 °C Max Voltage Rating (AC): 250 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 87369-1200 - 987880-87369-1200 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87369-1200
987880-87369-1200
Circular Connectors - Circular Connectors - Housings - 87369-1200 987880-87369-1200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987880-87369-1200 Packaging: Bulk Number of Positions: 12 Pitch: 2.0066 mm Color: Natural Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Gender: Receptacle Length: 25.74 mm Housing Material: Nylon Orientation: Straight Housing Color: Natural Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87369-12000873691200 ; 873691200; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.25 mm Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -25 °C Max Voltage Rating (AC): 250 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987880-87369-1200
Packaging: Bulk
Number of Positions: 12
Pitch: 2.0066 mm
Color: Natural
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Gender: Receptacle
Length: 25.74 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Natural
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 87369-12000873691200; 873691200;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.25 mm
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 250 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 987880-87369-1200
Product Name Circular Connectors - Circular Connectors - Housings - 87369-1200
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details