Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143356-87369-0200
Number of Positions: 2
Pitch: 2 mm
Number of Rows: 1
Termination: Crimp
Current Rating: 1 A
Number of Contacts: 2
Gender: Receptacle
Housing Material: Nylon
Number of Circuits: 10
Orientation: Right Angle
Contact Gender: Female
Categories: Custom Parts
Country of Origin: MY
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1143356-87369-0200 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 87369-0200 |