Molex Connector, Rcpt, 36Pos, 2Row, 2Mm; Connector Systems Molex 87368-3620

Description
CONNECTOR, RCPT, 36POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87368 Series; Contact Material:- RoHS Compliant: No
Description
CONNECTOR, RCPT, 36POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87368 Series; Contact Material:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 36Pos, 2Row, 2Mm; Connector Systems Molex - 25M5604 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 36Pos, 2Row, 2Mm; Connector Systems Molex
25M5604
Connector, Rcpt, 36Pos, 2Row, 2Mm; Connector Systems Molex 25M5604
CONNECTOR, RCPT, 36POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87368 Series; Contact Material:- RoHS Compliant: No

CONNECTOR, RCPT, 36POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87368 Series; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M5604
Product Name Connector, Rcpt, 36Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details