Molex Circular Connectors - Circular Connectors - Housings - 873400476 873400476

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122580-873400476 Number of Positions: 4 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Current Rating: 1 A Number of Contacts: 4 Length: 4 mm Housing Material: Polymer Number of Circuits: 4 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 15 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87340-0476; 87340-0476.; 873400476.; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 6.1 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122580-873400476 Number of Positions: 4 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Current Rating: 1 A Number of Contacts: 4 Length: 4 mm Housing Material: Polymer Number of Circuits: 4 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 15 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87340-0476; 87340-0476.; 873400476.; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 6.1 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 873400476 - 1122580-873400476 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 873400476
1122580-873400476
Circular Connectors - Circular Connectors - Housings - 873400476 1122580-873400476
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122580-873400476 Number of Positions: 4 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Current Rating: 1 A Number of Contacts: 4 Length: 4 mm Housing Material: Polymer Number of Circuits: 4 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 15 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87340-0476; 87340-0476.; 873400476.; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 6.1 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122580-873400476
Number of Positions: 4
Pitch: 2 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Contact Material: Bronze
Current Rating: 1 A
Number of Contacts: 4
Length: 4 mm
Housing Material: Polymer
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 15 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 87340-0476; 87340-0476.; 873400476.;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 6.1 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1122580-873400476
Product Name Circular Connectors - Circular Connectors - Housings - 873400476
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 101012 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details