Molex Connector, Rcpt, 18Pos, 2Row, 2Mm; Connector Systems Molex 87340-1822

Description
CONNECTOR, RCPT, 18POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87340 Series; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet
Description
CONNECTOR, RCPT, 18POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87340 Series; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 18Pos, 2Row, 2Mm; Connector Systems Molex - 25M5591 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 18Pos, 2Row, 2Mm; Connector Systems Molex
25M5591
Connector, Rcpt, 18Pos, 2Row, 2Mm; Connector Systems Molex 25M5591
CONNECTOR, RCPT, 18POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87340 Series; Contact Material:Phosphor Bronze RoHS Compliant: No

CONNECTOR, RCPT, 18POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87340 Series; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 25M5591
Product Name Connector, Rcpt, 18Pos, 2Row, 2Mm; Connector Systems Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector for RG213 Cable - ET-BMS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
RF Connectors - 1051013-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2469516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.000 GHz
View Details