Molex SMD Electronic Connector 87340-0622

Description
CONN RCPT 6POS 0.079 GOLD SMD Product overview: 87340-0622 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-87340-0622 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 6POS 0.079 GOLD SMD Product overview: 87340-0622 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-87340-0622 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
340-87340-0622
SMD Electronic Connector 340-87340-0622
CONN RCPT 6POS 0.079 GOLD SMD Product overview: 87340-0622 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-87340-0622 can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.079 GOLD SMD Product overview: 87340-0622 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-87340-0622 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 87340-0622 - 052811-87340-0622 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 87340-0622
052811-87340-0622
Rectangular Connectors - 87340-0622 052811-87340-0622
Manufacturer: Molex, LLC Win Source Part Number: 052811-87340-0622 Packaging: Tube/Rail Number of Positions: 6 Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 125VAC Current Rating: 1A Applications: Automotive, General Purpose, Telecommunications Mounting: SMD (SMT) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 74.8μin (1.90μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Obsolete(EOL) Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.085" (2.15mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052811-87340-0622
Packaging: Tube/Rail
Number of Positions: 6
Features: Board Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 125VAC
Current Rating: 1A
Applications: Automotive, General Purpose, Telecommunications
Mounting: SMD (SMT)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 74.8μin (1.90μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.085" (2.15mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-87340-0622 052811-87340-0622
Product Name SMD Electronic Connector Rectangular Connectors - 87340-0622
Gender Female / Jack
Termination Solder Solder
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1395G3 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details