Molex 1A 125V Electronic Connector 87264-2052

Description
2mm Header Receptacle, 20 Ckt, Gold Female Socket, 1A, 125V Product overview: 87264-2052 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87264-2052 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2mm Header Receptacle, 20 Ckt, Gold Female Socket, 1A, 125V Product overview: 87264-2052 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87264-2052 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 125V Electronic Connector
2027-87264-2052
1A 125V Electronic Connector 2027-87264-2052
2mm Header Receptacle, 20 Ckt, Gold Female Socket, 1A, 125V Product overview: 87264-2052 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87264-2052 can be used for catalog matching and distributor lookup.

2mm Header Receptacle, 20 Ckt, Gold Female Socket, 1A, 125V Product overview: 87264-2052 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87264-2052 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 87264-2052 - 1134048-87264-2052 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 87264-2052
1134048-87264-2052
Rectangular Connectors - 87264-2052 1134048-87264-2052
Manufacturer: Molex Connector Corporation Win Source Part Number: 1134048-87264-2052 Series: Milli-Grid 87264 Packaging: Tube Number of Positions: 20 Operating Temperature Range: -55°C ~ 105°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 125VAC Current Rating: 1A Applications: Automotive, General Purpose, Telecommunications Mounting: Through Hole, Right Angle Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 87264 Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.157" (4.00mm) Contact Shape: Square Manufacturer Homepage: www.molex.com Alternative Parts (Cross-Reference): A-MMS-110-01-L-DH-01 ; MMS-110-01-T-DH-03; MMS-110-01-T-DH-16; Introduction Date: June 18, 2010 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1134048-87264-2052
Series: Milli-Grid 87264
Packaging: Tube
Number of Positions: 20
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 125VAC
Current Rating: 1A
Applications: Automotive, General Purpose, Telecommunications
Mounting: Through Hole, Right Angle
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 87264
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.157" (4.00mm)
Contact Shape: Square
Manufacturer Homepage: www.molex.com
Alternative Parts (Cross-Reference): A-MMS-110-01-L-DH-01; MMS-110-01-T-DH-03; MMS-110-01-T-DH-16;
Introduction Date: June 18, 2010
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Molex - 39K3675 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Molex
39K3675
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Molex 39K3675
CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Milli-Grid 87264 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Milli-Grid 87264 Series RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,plug,20 Contacts,pin,0.079 Pitch,pc Tail Terminal Molex - 94M0704 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,20 Contacts,pin,0.079 Pitch,pc Tail Terminal Molex
94M0704
Header Connector,pcb Mount,plug,20 Contacts,pin,0.079 Pitch,pc Tail Terminal Molex 94M0704
Header Connector,PCB Mount,PLUG,20 Contacts,PIN,0.079 Pitch,PC TAIL Terminal

Header Connector,PCB Mount,PLUG,20 Contacts,PIN,0.079 Pitch,PC TAIL Terminal

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-87264-2052 87264-2052 1134048-87264-2052 39K3675 94M0704
Product Name 1A 125V Electronic Connector Rectangular Connectors - 87264-2052 Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Molex Header Connector,pcb Mount,plug,20 Contacts,pin,0.079 Pitch,pc Tail Terminal Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details