Molex Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Molex 87264-1652

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Molex - 39K3674 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Molex
39K3674
Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Molex 39K3674
CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Milli-Grid 87264 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Milli-Grid 87264 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,plug,16 Contacts,pin,0.079 Pitch,pc Tail Terminal Molex - 94M0702 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,16 Contacts,pin,0.079 Pitch,pc Tail Terminal Molex
94M0702
Header Connector,pcb Mount,plug,16 Contacts,pin,0.079 Pitch,pc Tail Terminal Molex 94M0702
Header Connector,PCB Mount,PLUG,16 Contacts,PIN,0.079 Pitch,PC TAIL Terminal

Header Connector,PCB Mount,PLUG,16 Contacts,PIN,0.079 Pitch,PC TAIL Terminal

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87264-1652 39K3674 94M0702
Product Name Connector, Rcpt, 16Pos, 2Row, 2Mm; Pitch Spacing Molex Header Connector,pcb Mount,plug,16 Contacts,pin,0.079 Pitch,pc Tail Terminal Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details