Molex Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Molex 87264-1052

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 02M6372 is a 10-position, 2-row Milli-Grid receptacle connector designed for board-to-board applications. It features a 2.00mm pitch and is suitable for through-hole mounting in a right-angle orientation. The connector is constructed with a high-temperature thermoplastic resin and has a gold-plated mating surface for enhanced conductivity. It supports a maximum current of 1.0A per contact and a voltage rating of 125V. The operating temperature range is from -55°C to +105°C, making it versatile for various environments. The connector is lead-free and compliant with RoHS standards. It has a durability rating of 25 mating cycles and is packaged in tubes for convenience.

Datasheet Summary
Powered by GS/AI

The Molex 02M6372 is a 10-position, 2-row Milli-Grid receptacle connector designed for board-to-board applications. It features a 2.00mm pitch and is suitable for through-hole mounting in a right-angle orientation. The connector is constructed with a high-temperature thermoplastic resin and has a gold-plated mating surface for enhanced conductivity. It supports a maximum current of 1.0A per contact and a voltage rating of 125V. The operating temperature range is from -55°C to +105°C, making it versatile for various environments. The connector is lead-free and compliant with RoHS standards. It has a durability rating of 25 mating cycles and is packaged in tubes for convenience.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Molex - 02M6372 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Molex
02M6372
Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Molex 02M6372
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Milli-Grid 87264 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Milli-Grid 87264 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87264-1052 02M6372
Product Name Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data