Connector
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 87264-0852 | 41J3167 |
| Product Name | Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Molex | |
| Mounting | Surface Mount Right Angle |