CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:Milli-Grid 87264 Series; Gender:Receptacle RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 25M5554 |
| Product Name | Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Molex |
| Mounting | Through Hole Mount |