Molex Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets 872630893

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Milli-Grid 87263 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Bottom Entry Contact Type: Female Socket Style: Board to Board or Cable Number of Positions Loaded: All Pitch - Mating: 0.079" (2.00mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Milli-Grid 87263 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Bottom Entry Contact Type: Female Socket Style: Board to Board or Cable Number of Positions Loaded: All Pitch - Mating: 0.079" (2.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Milli-Grid 87263 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Bottom Entry Contact Type: Female Socket Style: Board to Board or Cable Number of Positions Loaded: All Pitch - Mating: 0.079" (2.00mm)

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: Milli-Grid 87263
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Bottom Entry
Contact Type: Female Socket
Style: Board to Board or Cable
Number of Positions Loaded: All
Pitch - Mating: 0.079" (2.00mm)

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 0872630893 - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
0872630893
Headers, Receptacles, Female Sockets 0872630893
CONN RCPT 8POS 0.079 GOLD SMD

CONN RCPT 8POS 0.079 GOLD SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 0872630893
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle, Bottom Entry
Contacts Pitch 2.01 mm (0.0790 inches)
Mounting SMT; Solder; Surface Mount
Features Board Guide, Pick and Place
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 1-1971772-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers