Molex Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts 8701040

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts Series: Mini-SPOX 5263 Package: Bulk Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Base Product Number: 000870
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts Series: Mini-SPOX 5263 Package: Bulk Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Base Product Number: 000870
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts - 0008701040 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
0008701040
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts 0008701040
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts Series: Mini-SPOX 5263 Package: Bulk Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Base Product Number: 000870

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
Series: Mini-SPOX 5263
Package: Bulk
Product Status: Active
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Tin
Contact Finish Thickness: 35.4µin (0.90µm)
Base Product Number: 000870

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 0008701040
Product Name Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Length 0.9252 inch (23.5 mm)
View Details
D Sub Contact, Pin, Solder; For Use With Amphenol Communications Solutions - 99K7791 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details