Molex Connectors, Interconnects - Terminals - Wire to Board Connectors 8700106

Description
Manufacturer: Molex Win Source Part Number: 1332312-0008700106 Category: Connectors, Interconnects>Termin als>Wire to Board Connectors Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Standard Package: 5,000 Terminal Type: Through Board, Locking Length - Overall: 0.268" (6.81mm) Insulation Diameter: 0.067" ~ 0.120" (1.70mm ~ 3.05mm) Hole Diameter: 0.071" (1.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM6392CT-ND,08700106 ,0008-70-0106,087001 06-C,WM6392CT,870010 6,23-0008700106TR,WM 6392TR-ND,0008-70-01 06-C,08-70-0106,0008 700106-C,08-70-0106- ND,23-0008700106CT,0 8-70-0106-C,5298T,WM 6392TR Base Product Number: 000870 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332312-0008700106 Category: Connectors, Interconnects>Termin als>Wire to Board Connectors Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Standard Package: 5,000 Terminal Type: Through Board, Locking Length - Overall: 0.268" (6.81mm) Insulation Diameter: 0.067" ~ 0.120" (1.70mm ~ 3.05mm) Hole Diameter: 0.071" (1.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM6392CT-ND,08700106 ,0008-70-0106,087001 06-C,WM6392CT,870010 6,23-0008700106TR,WM 6392TR-ND,0008-70-01 06-C,08-70-0106,0008 700106-C,08-70-0106- ND,23-0008700106CT,0 8-70-0106-C,5298T,WM 6392TR Base Product Number: 000870 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire to Board Connectors - 1332312-0008700106 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
1332312-0008700106
Connectors, Interconnects - Terminals - Wire to Board Connectors 1332312-0008700106
Manufacturer: Molex Win Source Part Number: 1332312-0008700106 Category: Connectors, Interconnects>Termin als>Wire to Board Connectors Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Standard Package: 5,000 Terminal Type: Through Board, Locking Length - Overall: 0.268" (6.81mm) Insulation Diameter: 0.067" ~ 0.120" (1.70mm ~ 3.05mm) Hole Diameter: 0.071" (1.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM6392CT-ND,08700106 ,0008-70-0106,087001 06-C,WM6392CT,870010 6,23-0008700106TR,WM 6392TR-ND,0008-70-01 06-C,08-70-0106,0008 700106-C,08-70-0106- ND,23-0008700106CT,0 8-70-0106-C,5298T,WM 6392TR Base Product Number: 000870 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332312-0008700106
Category: Connectors, Interconnects>Terminals>Wire to Board Connectors
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Standard Package: 5,000
Terminal Type: Through Board, Locking
Length - Overall: 0.268" (6.81mm)
Insulation Diameter: 0.067" ~ 0.120" (1.70mm ~ 3.05mm)
Hole Diameter: 0.071" (1.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM6392CT-ND,08700106,0008-70-0106,08700106-C,WM6392CT,8700106,23-0008700106TR,WM6392TR-ND,0008-70-0106-C,08-70-0106,0008700106-C,08-70-0106-ND,23-0008700106CT,08-70-0106-C,5298T,WM6392TR
Base Product Number: 000870
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332312-0008700106
Product Name Connectors, Interconnects - Terminals - Wire to Board Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers