Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 8700064

Description
Manufacturer: Molex Win Source Part Number: 1332154-0008700064 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM2328CT,08700064,51 59T,WM2328TR,8700064 ,0008-70-0064,08-70- 0064 Base Product Number: 000870 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332154-0008700064 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM2328CT,08700064,51 59T,WM2328TR,8700064 ,0008-70-0064,08-70- 0064 Base Product Number: 000870 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332154-0008700064 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332154-0008700064
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332154-0008700064
Manufacturer: Molex Win Source Part Number: 1332154-0008700064 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM2328CT,08700064,51 59T,WM2328TR,8700064 ,0008-70-0064,08-70- 0064 Base Product Number: 000870 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332154-0008700064
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 35.4µin (0.90µm)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
Standard Package: 12,000
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM2328CT,08700064,5159T,WM2328TR,8700064,0008-70-0064,08-70-0064
Base Product Number: 000870
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332154-0008700064
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1884-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 40.0 amps
View Details
2 suppliers
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details