Molex Connectors, Interconnects - Rectangular Connectors - Contacts 8650811

Description
Win Source Part Number: 1314892-8650811 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: KK254, 6459 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 000865
Request a Quote Datasheet
Description
Win Source Part Number: 1314892-8650811 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: KK254, 6459 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 000865
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1314892-8650811 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1314892-8650811
Connectors, Interconnects - Rectangular Connectors - Contacts 1314892-8650811
Win Source Part Number: 1314892-8650811 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: KK254, 6459 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 000865

Win Source Part Number: 1314892-8650811
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: KK254, 6459
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-30 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex
Base Product Number: 000865

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-8650811
Electronic Connector 340-8650811
Product overview: 8650811 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8650811 can be used for catalog matching and distributor lookup.

Product overview: 8650811 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8650811 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1314892-8650811 340-8650811
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data