Connector
Modular Connectors / Ethernet Connectors 8/8 RA Magnetic Jack Green/Yellow LED
RJ45 CONN, JACK, 8P8C, 1PORT, CAT5/5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
GIGE MAGNETIC ICM 1X1 LED GRN YW
| Heilind Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 85793-1006 | 85793-1006 | 85793-1006 | 01AH1723 | 90AJ4175 |
| Product Name | Connectors Data & Signal | Modular Connectors / Ethernet Connectors | Rj45 Conn, Jack, 8P8C, 1Port, Cat5/5E; Modular Connector Type Molex | Gige Magnetic Icm 1X1 Led Grn Yw Molex | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |