Molex Rj45 Conn, Jack, 8P8C, 1Port, Cat5/5E; Modular Connector Type Molex 85793-1001

Description
RJ45 CONN, JACK, 8P8C, 1PORT, CAT5/5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
RJ45 CONN, JACK, 8P8C, 1PORT, CAT5/5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, Jack, 8P8C, 1Port, Cat5/5E; Modular Connector Type Molex - 01AH1722 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat5/5E; Modular Connector Type Molex
01AH1722
Rj45 Conn, Jack, 8P8C, 1Port, Cat5/5E; Modular Connector Type Molex 01AH1722
RJ45 CONN, JACK, 8P8C, 1PORT, CAT5/5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CAT5/5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 85793-1001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85793-1001
Modular Connectors / Ethernet Connectors 85793-1001
Modular Connectors / Ethernet Connectors 8/8 RA Magnetic Jack Green/Green LED

Modular Connectors / Ethernet Connectors 8/8 RA Magnetic Jack Green/Green LED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 01AH1722 85793-1001
Product Name Rj45 Conn, Jack, 8P8C, 1Port, Cat5/5E; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Connector Omron Electronic Components - 06AC0223 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details