Molex Magjack Gig Pdjack 1X1 Class 3 Molex 85791-3020

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Magjack Gig Pdjack 1X1 Class 3 Molex - 78AC2784 - Newark, An Avnet Company
Chicago, IL, United States
Magjack Gig Pdjack 1X1 Class 3 Molex
78AC2784
Magjack Gig Pdjack 1X1 Class 3 Molex 78AC2784
MAGJACK GIG PDJack 1x1 Class 3

MAGJACK GIG PDJack 1x1 Class 3

Supplier's Site
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex - 44W7691 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex
44W7691
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex 44W7691
CONNECTOR, RJ45, JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 85791-3020 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85791-3020
Modular Connectors / Ethernet Connectors 85791-3020
Modular Connectors / Ethernet Connectors PDJACK GIGABIT POE CLASS 3

Modular Connectors / Ethernet Connectors PDJACK GIGABIT POE CLASS 3

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85791-3020 78AC2784 44W7691 85791-3020
Product Name Magjack Gig Pdjack 1X1 Class 3 Molex Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Wire to Board - 1920-29.006-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details