Molex Ethernet Connectors 85791-0020

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ethernet Connectors - 7754830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
7754830
Ethernet Connectors 7754830
Molex 85791-0020 RJ45 Connector

Molex 85791-0020 RJ45 Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 85791-0020 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85791-0020
Modular Connectors / Ethernet Connectors 85791-0020
Modular Connectors / Ethernet Connectors PDJACK GIGABIT POE CLASS 0

Modular Connectors / Ethernet Connectors PDJACK GIGABIT POE CLASS 0

Buy Now Datasheet
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex - 44W7688 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex
44W7688
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex 44W7688
CONNECTOR, RJ45, JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85791-0020 7754830 85791-0020 44W7688
Product Name Ethernet Connectors Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack Female / Jack
Mounting Through hole Panel Mount
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products