Molex Modular Connectors / Ethernet Connectors 85732-1008

Description
Modular Connectors / Ethernet Connectors MAGJACK GIG PoE+ ENBL PoETEC 2x6 LED
Datasheet
Description
Modular Connectors / Ethernet Connectors MAGJACK GIG PoE+ ENBL PoETEC 2x6 LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 85732-1008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85732-1008
Modular Connectors / Ethernet Connectors 85732-1008
Modular Connectors / Ethernet Connectors MAGJACK GIG PoE+ ENBL PoETEC 2x6 LED

Modular Connectors / Ethernet Connectors MAGJACK GIG PoE+ ENBL PoETEC 2x6 LED

Buy Now Datasheet
Conn, Poe+, Jack, 12Port, 8P8C, Cat5/5E; Lan Category Molex - 42X4366 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Poe+, Jack, 12Port, 8P8C, Cat5/5E; Lan Category Molex
42X4366
Conn, Poe+, Jack, 12Port, 8P8C, Cat5/5E; Lan Category Molex 42X4366
CONN, POE+, JACK, 12PORT, 8P8C, CAT5/5E; LAN Category:Cat5, Cat5e; Product Range:85732 Series; Connector Type:PCB Modular Jack; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONN, POE+, JACK, 12PORT, 8P8C, CAT5/5E; LAN Category:Cat5, Cat5e; Product Range:85732 Series; Connector Type:PCB Modular Jack; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 85732-1008 42X4366
Product Name Modular Connectors / Ethernet Connectors Conn, Poe+, Jack, 12Port, 8P8C, Cat5/5E; Lan Category Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

AC Micro (Dual Key) receptacle - 888R-M6AC1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAM2V - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details