Molex Electronic Connector 85727-1003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2022-85727-1003
Electronic Connector 2022-85727-1003
Modular Connectors / Ethernet Connectors GIGABIT MAGJACK 2X4 LEDs GRN YW Product overview: 85727-1003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-85727-1003 can be used for catalog matching and distributor lookup.

Modular Connectors / Ethernet Connectors GIGABIT MAGJACK 2X4 LEDs GRN YW Product overview: 85727-1003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-85727-1003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 85727-1003 - 1041248-85727-1003 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 85727-1003
1041248-85727-1003
Modular Connectors - 85727-1003 1041248-85727-1003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041248-85727-1003 Number of Positions: 8 Pitch: 1.02 mm Connector Type: RJ45 Number of Positions Loaded: 80 Termination: Through Hole Contact Material: Copper Current Rating: 1.5 A Number of Contacts: 64 Gender: Female to Male Length: 59.18 mm Shielding: Shielded Housing Material: Brass Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 8 Mounting: SMD (SMT) Number of Pins: 8 Plating: Tin Width: 59.18 mm Categories: Modular Connectors Case / Package: Module Alternative Parts (Cross-Reference): 85728-10030857271003 ; 857271003; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 28.12 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041248-85727-1003
Number of Positions: 8
Pitch: 1.02 mm
Connector Type: RJ45
Number of Positions Loaded: 80
Termination: Through Hole
Contact Material: Copper
Current Rating: 1.5 A
Number of Contacts: 64
Gender: Female to Male
Length: 59.18 mm
Shielding: Shielded
Housing Material: Brass
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 8
Mounting: SMD (SMT)
Number of Pins: 8
Plating: Tin
Width: 59.18 mm
Categories: Modular Connectors
Case / Package: Module
Alternative Parts (Cross-Reference): 85728-10030857271003; 857271003;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 28.12 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 125 V
REACH SVHC: Unknown

Buy Now
Ethernet Connectors - 7754836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
7754836
Ethernet Connectors 7754836
Molex 85727-1003 RJ45 Connector

Molex 85727-1003 RJ45 Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 85727-1003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85727-1003
Modular Connectors / Ethernet Connectors 85727-1003
Modular Connectors / Ethernet Connectors GIGABIT MAGJACK 2X4 LEDs GRN YW

Modular Connectors / Ethernet Connectors GIGABIT MAGJACK 2X4 LEDs GRN YW

Buy Now Datasheet
Connector, Rj45, Jack, 8Port, 8P8C, 2Row; Modular Connector Type Molex - 64W2346 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8Port, 8P8C, 2Row; Modular Connector Type Molex
64W2346
Connector, Rj45, Jack, 8Port, 8P8C, 2Row; Modular Connector Type Molex 64W2346
CONNECTOR, RJ45, JACK, 8PORT, 8P8C, 2ROW; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8PORT, 8P8C, 2ROW; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85727-1003 2022-85727-1003 1041248-85727-1003 7754836 85727-1003 64W2346
Product Name Electronic Connector Modular Connectors - 85727-1003 Ethernet Connectors Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 8Port, 8P8C, 2Row; Modular Connector Type Molex
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Voltage Rating 125 volts 125 volts 125 volts
Current Rating 1.5 amps 1.5 amps 1.5 amps
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details