Molex Portable 70W Mh - Feed Thru Molex 8565F-MH

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Portable 70W Mh - Feed Thru Molex - 78AC2775 - Newark, An Avnet Company
Chicago, IL, United States
Portable 70W Mh - Feed Thru Molex
78AC2775
Portable 70W Mh - Feed Thru Molex 78AC2775
PORTABLE 70W MH - FEED THRU

PORTABLE 70W MH - FEED THRU

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8565F-MH 78AC2775
Product Name Portable 70W Mh - Feed Thru Molex
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details