Molex Wide Area Lamps; Flashlight Type Molex 8565-MH

Description
WIDE AREA LAMPS; Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:10ft; Lamp Power Max:70W; Voltage Rating:120V RoHS Compliant: No
Description
WIDE AREA LAMPS; Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:10ft; Lamp Power Max:70W; Voltage Rating:120V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wide Area Lamps; Flashlight Type Molex - 07H1153 - Newark, An Avnet Company
Chicago, IL, United States
Wide Area Lamps; Flashlight Type Molex
07H1153
Wide Area Lamps; Flashlight Type Molex 07H1153
WIDE AREA LAMPS; Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:10ft; Lamp Power Max:70W; Voltage Rating:120V RoHS Compliant: No

WIDE AREA LAMPS; Flashlight Type:-; Light Source:-; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Cable Length:10ft; Lamp Power Max:70W; Voltage Rating:120V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 07H1153
Product Name Wide Area Lamps; Flashlight Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2043293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size 2 x 21700
View Details
Flashlight - M3A016 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Flashlight Type Pocket Flashlight
Power Source Battery
Battery Size AAA
View Details
Milwaukee Electric Tool Corporation
Specs
Flashlight Type LED Flashlight
Lumen 325 to 800 lm (25.88 to 63.71 cp)
Lamp Type LED
View Details