Molex Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 855437002

Description
Win Source Part Number: 1349705-0855437002 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Series: 85543 Features: Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel Contact Material: Phosphor Bronze Shielding: Shielded Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 132 Ratings: Cat5e LED Color: Does Not Contain LED Tab Direction: Down Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 085543
Request a Quote Datasheet
Description
Win Source Part Number: 1349705-0855437002 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Series: 85543 Features: Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel Contact Material: Phosphor Bronze Shielding: Shielded Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 132 Ratings: Cat5e LED Color: Does Not Contain LED Tab Direction: Down Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 085543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1349705-0855437002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1349705-0855437002
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1349705-0855437002
Win Source Part Number: 1349705-0855437002 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Series: 85543 Features: Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel Contact Material: Phosphor Bronze Shielding: Shielded Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 132 Ratings: Cat5e LED Color: Does Not Contain LED Tab Direction: Down Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 085543

Win Source Part Number: 1349705-0855437002
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Series: 85543
Features: Solder Retention
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel
Contact Material: Phosphor Bronze
Shielding: Shielded
Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 132
Ratings: Cat5e
LED Color: Does Not Contain LED
Tab Direction: Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 085543

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1349705-0855437002
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products