Connector
Molex 85543-7001 RJ45 Connector
Molex 85543-7001 RJ45 Connector
Molex 85543-7001 RJ45 Connector
HIGH SPEED RA SMT SHIELDED PD I
Modular Connectors / Ethernet Connectors 8CKT CAT5E JACK RA SMT SHLD
Modular Connectors / Ethernet Connectors 8CKT CAT5E JACK RA SMT SHLD
JACK, SMT, 8WAY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Surface Mount; Connector Orientation:Right RoHS Compliant: Yes
CAT5E HIGH SPEED RA SMT SHIELDED PDNI
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 85543-7001 | 8486786P | 8486786 | 85543-7001 | 85543-7001 | 85543-7001 | 79T5749 | 44W7686 |
| Product Name | Ethernet Connectors | Ethernet Connectors | Connectors Modular, Shielded / Filtered Plugs & Jacks | Modular Connectors / Ethernet Connectors | Connectors | Jack, Smt, 8Way; Modular Connector Type Molex | Cat5E High Speed Ra Smt Shielded Pdni Molex | |
| Connector Type | Modular Connector and RJ Connector | RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||||
| Gender | Female / Jack | Male / Plug; Female / Jack | Male / Plug | |||||
| Category | Modular Connector and RJ Connector | |||||||
| Mounting | Surface mount | Surface Mount |