Molex Connectors, Interconnects - Modular Connectors - Jacks 855135014

Description
Win Source Part Number: 1294060-855135014 Category: Connectors, Interconnects>Modula r Connectors - Jacks Series: 85513 Features: Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel Contact Material: Copper Alloy Shielding: Unshielded Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 236 Mounting: SMD (SMT) Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 85513-5014,WM3554TR, 085513-5014,Q8069704 ,WM3554CT,WM3554DKR, 855135014 Base Product Number: 085513
Request a Quote Datasheet
Description
Win Source Part Number: 1294060-855135014 Category: Connectors, Interconnects>Modula r Connectors - Jacks Series: 85513 Features: Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel Contact Material: Copper Alloy Shielding: Unshielded Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 236 Mounting: SMD (SMT) Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 85513-5014,WM3554TR, 085513-5014,Q8069704 ,WM3554CT,WM3554DKR, 855135014 Base Product Number: 085513
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks - 1294060-855135014 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1294060-855135014
Connectors, Interconnects - Modular Connectors - Jacks 1294060-855135014
Win Source Part Number: 1294060-855135014 Category: Connectors, Interconnects>Modula r Connectors - Jacks Series: 85513 Features: Solder Retention Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel Contact Material: Copper Alloy Shielding: Unshielded Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 236 Mounting: SMD (SMT) Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 85513-5014,WM3554TR, 085513-5014,Q8069704 ,WM3554CT,WM3554DKR, 855135014 Base Product Number: 085513

Win Source Part Number: 1294060-855135014
Category: Connectors, Interconnects>Modular Connectors - Jacks
Series: 85513
Features: Solder Retention
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel
Contact Material: Copper Alloy
Shielding: Unshielded
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Orientation: Vertical
Number of Ports: 1
Standard Package: 236
Mounting: SMD (SMT)
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 85513-5014,WM3554TR,085513-5014,Q8069704,WM3554CT,WM3554DKR,855135014
Base Product Number: 085513

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
442-855135014
SMD Electronic Connector 442-855135014
Conn RJ-12 F 6 POS 1.27mm Solder ST SMD 6 Terminal 1 Port Cat 3 T/R Product overview: 855135014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-855135014 can be used for catalog matching and distributor lookup.

Conn RJ-12 F 6 POS 1.27mm Solder ST SMD 6 Terminal 1 Port Cat 3 T/R Product overview: 855135014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 442-855135014 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1294060-855135014 442-855135014
Product Name Connectors, Interconnects - Modular Connectors - Jacks SMD Electronic Connector
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
Industrial RJ - DRPC11B004020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details