Molex Jack Plugs & Sockets 855135001

Description
VERT. LOW PROF TRUE SMT JACK 8/8 15 INCH
Request a Quote Datasheet
Description
VERT. LOW PROF TRUE SMT JACK 8/8 15 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 534508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
534508
Jack Plugs & Sockets 534508
VERT. LOW PROF TRUE SMT JACK 8/8 15 INCH

VERT. LOW PROF TRUE SMT JACK 8/8 15 INCH

Supplier's Site
Modular Connectors - 0855135001 - 908557-0855135001 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 0855135001
908557-0855135001
Modular Connectors - 0855135001 908557-0855135001
Manufacturer: Molex, LLC Win Source Part Number: 908557-0855135001 Series: 85513 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3 Package: Reel - TR Mounting: Surface Mount Family Name: 085513 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3551TR, 855135001, WM3551CT, 085513-5001, 85513-5001, WM3551DKR

Manufacturer: Molex, LLC
Win Source Part Number: 908557-0855135001
Series: 85513
Operating Temperature Range: -40°C ~ 85°C
Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3
Package: Reel - TR
Mounting: Surface Mount
Family Name: 085513
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM3551TR, 855135001, WM3551CT, 085513-5001, 85513-5001, WM3551DKR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 534508 908557-0855135001
Product Name Jack Plugs & Sockets Modular Connectors - 0855135001
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details