Molex Modular Connectors / Ethernet Connectors 85513-5115

Description
Modular Connectors / Ethernet Connectors JACK T/ENTRY SHORT TRUE SMT 6/4 P&P
Datasheet
Description
Modular Connectors / Ethernet Connectors JACK T/ENTRY SHORT TRUE SMT 6/4 P&P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 85513-5115 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85513-5115
Modular Connectors / Ethernet Connectors 85513-5115
Modular Connectors / Ethernet Connectors JACK T/ENTRY SHORT TRUE SMT 6/4 P&P

Modular Connectors / Ethernet Connectors JACK T/ENTRY SHORT TRUE SMT 6/4 P&P

Buy Now Datasheet
Connector, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex - 54X7399 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex
54X7399
Connector, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex 54X7399
CONNECTOR, RJ11, JACK, 1PORT, 6P4C, CAT3; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONNECTOR, RJ11, JACK, 1PORT, 6P4C, CAT3; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Rj45, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex - 55X4704 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex
55X4704
Conn, Rj45, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex 55X4704
CONN, RJ45, JACK, 1PORT, 6P4C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONN, RJ45, JACK, 1PORT, 6P4C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 85513-5115 54X7399
Product Name Modular Connectors / Ethernet Connectors Connector, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details