Molex Ethernet Connectors 85513-5114

Description
Molex 85513-5114 RJ12 Connector
Request a Quote Datasheet
Description
Molex 85513-5114 RJ12 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 8199082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8199082
Ethernet Connectors 8199082
Molex 85513-5114 RJ12 Connector

Molex 85513-5114 RJ12 Connector

Supplier's Site
Ethernet Connectors - 8199082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8199082P
Ethernet Connectors 8199082P
Molex 85513-5114 RJ12 Connector

Molex 85513-5114 RJ12 Connector

Supplier's Site
Ethernet Connectors - 1707282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1707282
Ethernet Connectors 1707282
Molex 85513-5114 RJ12 Connector

Molex 85513-5114 RJ12 Connector

Supplier's Site
Conn, Rj45, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Molex - 55X4703 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Molex
55X4703
Conn, Rj45, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Molex 55X4703
CONN, RJ45, JACK, 1PORT, 6P6C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONN, RJ45, JACK, 1PORT, 6P6C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Connector, Rj12, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Molex - 54X7398 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj12, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Molex
54X7398
Connector, Rj12, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Molex 54X7398
CONNECTOR, RJ12, JACK, 1PORT, 6P6C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONNECTOR, RJ12, JACK, 1PORT, 6P6C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rj12, Jack, 1Port, 6P6C, Cat3; Lan Category Molex - 85X3077 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj12, Jack, 1Port, 6P6C, Cat3; Lan Category Molex
85X3077
Connector, Rj12, Jack, 1Port, 6P6C, Cat3; Lan Category Molex 85X3077
CONNECTOR, RJ12, JACK, 1PORT, 6P6C, CAT3; LAN Category:Cat3; Product Range:85513 Series; SVHC:No SVHC (15-Jan-2019); Connector Type:RJ12; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, RJ12, JACK, 1PORT, 6P6C, CAT3; LAN Category:Cat3; Product Range:85513 Series; SVHC:No SVHC (15-Jan-2019); Connector Type:RJ12; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Connector, Rj12, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Molex - 85X3078 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj12, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Molex
85X3078
Connector, Rj12, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Molex 85X3078
CONNECTOR, RJ12, JACK, 1PORT, 6P6C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; RoHS Compliant: Yes

CONNECTOR, RJ12, JACK, 1PORT, 6P6C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 85513-5114 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85513-5114
Modular Connectors / Ethernet Connectors 85513-5114
Modular Connectors / Ethernet Connectors JACK T/ENTRY SHORT TRUE SMT 6/6 P&P

Modular Connectors / Ethernet Connectors JACK T/ENTRY SHORT TRUE SMT 6/6 P&P

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8199082 8199082P 55X4703 85X3077 85513-5114
Product Name Ethernet Connectors Ethernet Connectors Conn, Rj45, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Molex Connector, Rj12, Jack, 1Port, 6P6C, Cat3; Lan Category Molex Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Mounting Surface mount Surface Mount PCB Mount
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data