Molex Connectors Modular, MJ/RJ Std Plugs & Jacks 85513-5113

Description
JACK T/ENTRY SHORT TRUE SMT 8/8 P&P
Request a Quote Datasheet
Description
JACK T/ENTRY SHORT TRUE SMT 8/8 P&P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Modular, MJ/RJ Std Plugs & Jacks - 85513-5113 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
85513-5113
Connectors Modular, MJ/RJ Std Plugs & Jacks 85513-5113
JACK T/ENTRY SHORT TRUE SMT 8/8 P&P

JACK T/ENTRY SHORT TRUE SMT 8/8 P&P

Buy Now
Singapore, Singapore
Electronic Connector
2022-85513-5113
Electronic Connector 2022-85513-5113
Modular Connectors / Ethernet Connectors JACK T/ENTRY SHORT TRUE SMT 8/8 P&P Product overview: 85513-5113 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-85513-5113 can be used for catalog matching and distributor lookup.

Modular Connectors / Ethernet Connectors JACK T/ENTRY SHORT TRUE SMT 8/8 P&P Product overview: 85513-5113 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-85513-5113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 8199088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8199088
Ethernet Connectors 8199088
Molex 85513-5113 RJ45 Connector

Molex 85513-5113 RJ45 Connector

Supplier's Site
Ethernet Connectors - 8199088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8199088P
Ethernet Connectors 8199088P
Molex 85513-5113 RJ45 Connector

Molex 85513-5113 RJ45 Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 85513-5113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85513-5113
Modular Connectors / Ethernet Connectors 85513-5113
Modular Connectors / Ethernet Connectors JACK T/ENTRY SHORT TRUE SMT 8/8 P&P

Modular Connectors / Ethernet Connectors JACK T/ENTRY SHORT TRUE SMT 8/8 P&P

Buy Now Datasheet
Conn, Rj45 Jack, 8P8C, 1 Port, Smt; Modular Connector Type Molex - 85X3075 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45 Jack, 8P8C, 1 Port, Smt; Modular Connector Type Molex
85X3075
Conn, Rj45 Jack, 8P8C, 1 Port, Smt; Modular Connector Type Molex 85X3075
CONN, RJ45 JACK, 8P8C, 1 PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONN, RJ45 JACK, 8P8C, 1 PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Jack T/entry Short True Smt 8/8 P&p Rohs Compliant Molex - 29AC1586 - Newark, An Avnet Company
Chicago, IL, United States
Jack T/entry Short True Smt 8/8 P&p Rohs Compliant Molex
29AC1586
Jack T/entry Short True Smt 8/8 P&p Rohs Compliant Molex 29AC1586
JACK T/ENTRY SHORT TRUE SMT 8/8 P&P ROHS COMPLIANT: YES

JACK T/ENTRY SHORT TRUE SMT 8/8 P&P ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Rj45 Jack, 8P8C, 1 Port, Smt; Modular Connector Type Molex - 85X3076 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45 Jack, 8P8C, 1 Port, Smt; Modular Connector Type Molex
85X3076
Conn, Rj45 Jack, 8P8C, 1 Port, Smt; Modular Connector Type Molex 85X3076
CONN, RJ45 JACK, 8P8C, 1 PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONN, RJ45 JACK, 8P8C, 1 PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Jack T/entry Short True Smt 8/8 P&p Molex - 78AC2769 - Newark, An Avnet Company
Chicago, IL, United States
Jack T/entry Short True Smt 8/8 P&p Molex
78AC2769
Jack T/entry Short True Smt 8/8 P&p Molex 78AC2769
JACK T/ENTRY SHORT TRUE SMT 8/8 P&P

JACK T/ENTRY SHORT TRUE SMT 8/8 P&P

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85513-5113 2022-85513-5113 8199088 8199088P 85513-5113 85X3075 29AC1586
Product Name Connectors Modular, MJ/RJ Std Plugs & Jacks Electronic Connector Ethernet Connectors Ethernet Connectors Modular Connectors / Ethernet Connectors Conn, Rj45 Jack, 8P8C, 1 Port, Smt; Modular Connector Type Molex Jack T/entry Short True Smt 8/8 P&p Rohs Compliant Molex
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Voltage Rating 125 volts 125 volts
Current Rating 1.5 amps 1.5 amps
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data