Molex 85513-5014 RJ12 Connector
Connector
MODULAR CONN, JACK, 6P6C, 1 PORT, SMT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
VERT. LOW PROF TRUE SMT JACK 6/6 13 INCH ROHS COMPLIANT: YES
VERT. LOW PROF TRUE SMT JACK 6/6 13 INCH
Modular Connectors / Ethernet Connectors 6P SMT JACK
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8967507 | 85513-5014 | 54M3102 | 29AC1585 | 85513-5014 |
| Product Name | Ethernet Connectors | Modular Conn, Jack, 6P6C, 1 Port, Smt; Modular Connector Type Molex | Vert. Low Prof True Smt Jack 6/6 13 Inch Rohs Compliant Molex | Modular Connectors / Ethernet Connectors | |
| Category | Modular Connector and RJ Connector | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Mounting | Surface mount | Surface Mount | |||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |