Modular Connectors / Ethernet Connectors 6P SMT JACK
VERT. LOW PROF TRUE SMT JACK 6/6 15 INCH
VERT. LOW PROF TRUE SMT JACK 6/6 15 INCH
CONNECTOR, RJ12, JACK, 1PORT, CAT3, SMT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 85513-5002 | 94M0561 | 96W3691 |
| Product Name | Modular Connectors / Ethernet Connectors | Vert. Low Prof True Smt Jack 6/6 15 Inch Molex | Connector, Rj12, Jack, 1Port, Cat3, Smt; Modular Connector Type Molex |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | ||
| Termination | SMD/SMT |