Molex 1.5A Electronic Connector 85513-5001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
1.5A Electronic Connector
2022-85513-5001
1.5A Electronic Connector 2022-85513-5001
USB-A Female Connector, 8 Pos, 1.5A, Gold/Tin Plating, SMT Product overview: 85513-5001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-85513-5001 can be used for catalog matching and distributor lookup.

USB-A Female Connector, 8 Pos, 1.5A, Gold/Tin Plating, SMT Product overview: 85513-5001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-85513-5001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 85513-5001 - 983195-85513-5001 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 85513-5001
983195-85513-5001
Modular Connectors - 85513-5001 983195-85513-5001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983195-85513-5001 Packaging: Cut Tape Number of Positions: 8 Pitch: 1.27 mm Color: Black Connector Type: RJ45 Termination: SMD/SMT Contact Material: Copper Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Number of Ports: 1 Plating: Tin Categories: Modular Connectors Country of Origin: SG Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983195-85513-5001
Packaging: Cut Tape
Number of Positions: 8
Pitch: 1.27 mm
Color: Black
Connector Type: RJ45
Termination: SMD/SMT
Contact Material: Copper
Current Rating: 1.5 A
Number of Contacts: 8
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: Straight
Contact Plating: Gold
Number of Ports: 1
Plating: Tin
Categories: Modular Connectors
Country of Origin: SG
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0

Buy Now
Phone Connector,pcb Mount,8 Contacts,pin,surface Mount Terminal,guide Slot Molex - 27M3553 - Newark, An Avnet Company
Chicago, IL, United States
Phone Connector,pcb Mount,8 Contacts,pin,surface Mount Terminal,guide Slot Molex
27M3553
Phone Connector,pcb Mount,8 Contacts,pin,surface Mount Terminal,guide Slot Molex 27M3553
Phone Connector,PCB Mount,8 Contacts,PIN,SURFACE MOUNT Terminal,GUIDE SLOT

Phone Connector,PCB Mount,8 Contacts,PIN,SURFACE MOUNT Terminal,GUIDE SLOT

Supplier's Site Datasheet
Jack, Rj45, Vert, Smt, 8Way; Modular Connector Type Molex - 64T4893 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Rj45, Vert, Smt, 8Way; Modular Connector Type Molex
64T4893
Jack, Rj45, Vert, Smt, 8Way; Modular Connector Type Molex 64T4893
JACK, RJ45, VERT, SMT, 8WAY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

JACK, RJ45, VERT, SMT, 8WAY; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 85513-5001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85513-5001
Modular Connectors / Ethernet Connectors 85513-5001
Modular Connectors / Ethernet Connectors 8/8 VRT LO PRO SMT J

Modular Connectors / Ethernet Connectors 8/8 VRT LO PRO SMT J

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85513-5001 2022-85513-5001 983195-85513-5001 27M3553 64T4893 85513-5001
Product Name 1.5A Electronic Connector Modular Connectors - 85513-5001 Phone Connector,pcb Mount,8 Contacts,pin,surface Mount Terminal,guide Slot Molex Jack, Rj45, Vert, Smt, 8Way; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Gender Female / Jack Female / Jack
Termination SMD/SMT SMD/SMT SMD/SMT
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details