Molex Modular Connectors - 0855105120 855105120

Description
Manufacturer: Molex, LLC Win Source Part Number: 846535-0855105120 Series: 85510 Features: Jack Modular Connector Package: Reel - TR Family Name: 085510 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 164 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10466TR, WM10466DKR, 85510-5120, 085510-5120, 855105120, WM10466CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 846535-0855105120 Series: 85510 Features: Jack Modular Connector Package: Reel - TR Family Name: 085510 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 164 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10466TR, WM10466DKR, 85510-5120, 085510-5120, 855105120, WM10466CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 0855105120 - 846535-0855105120 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 0855105120
846535-0855105120
Modular Connectors - 0855105120 846535-0855105120
Manufacturer: Molex, LLC Win Source Part Number: 846535-0855105120 Series: 85510 Features: Jack Modular Connector Package: Reel - TR Family Name: 085510 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 164 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10466TR, WM10466DKR, 85510-5120, 085510-5120, 855105120, WM10466CT

Manufacturer: Molex, LLC
Win Source Part Number: 846535-0855105120
Series: 85510
Features: Jack Modular Connector
Package: Reel - TR
Family Name: 085510
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 164
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM10466TR, WM10466DKR, 85510-5120, 085510-5120, 855105120, WM10466CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 846535-0855105120
Product Name Modular Connectors - 0855105120
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details