Modular Connectors / Ethernet Connectors TOP ENT 6/6 SMT JK W/TABS LCP P&P
CONNECTOR, RJ11, JACK, 1PORT, 6P6C, CAT3; LAN Category:Cat3; Product Range:85510 Series; SVHC:No SVHC (15-Jan-2019); Connector Type:RJ11; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
CONN, RJ11, JACK, 1PORT, 6P6C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 85510-5119 | 85X3071 | 55X4700 |
| Product Name | Modular Connectors / Ethernet Connectors | Connector, Rj11, Jack, 1Port, 6P6C, Cat3; Lan Category Molex | Conn, Rj11, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Molex |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | ||
| Termination | SMD/SMT |